O-Z/Gedney Rigid/EMT Conduit Coupling SSP-75

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SSP MODEL
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SSP-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
SSP-75
Rigid/EMT Conduit Coupling SSP-75
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SSP MODEL
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-5/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 2 INCH
  • SSP MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SSP-75
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details