O-Z/Gedney Explosionproof Conduit Elbow Union UNA-50

Description
GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 4 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE USED ON RIGID CONDUIT/IMC UNA MODEL
Datasheet
Description
GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 4 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE USED ON RIGID CONDUIT/IMC UNA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNA-50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow Union
UNA-50
Explosionproof Conduit Elbow Union UNA-50
GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 4 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE USED ON RIGID CONDUIT/IMC UNA MODEL
  • GRAY IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 4 INCH
  • FEMALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1-7/8 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • 360 DEG BEND ANGLE
  • USED ON RIGID CONDUIT/IMC
  • UNA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNA-50
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 818909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6102 inch (15.5 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details