O-Z/Gedney Explosionproof Standard Conduit Union UNF-200A

Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF-200A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNF-200A
Explosionproof Standard Conduit Union UNF-200A
FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNF MODEL
  • FEMALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2-9/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 3-11/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNF-200A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details