SGN-75 -- CONDUIT BODY GASKET
O-Z/Gedney
Conduit Body Gasket
SGN-75
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Datasheet
Suppliers
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
3/4 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
- CLOSED CELL NEOPRENE MATERIAL
- SCREW-ON COVER TYPE
- 3/4 INCH TRADE SIZE
- SPEC 5[TM] BRAND
- TEMPERATURE RATING 100 DEG C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SGN-75 |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Body Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.26 inch (32 mm)
Material
Brass
View Details