O-Z/Gedney Explosionproof Conduit Reducer Coupling REC-4030

Description
MALLEABLE IRON MATERIAL 5-3/8 INCH DIA X 3-3/16 INCH L SIZE 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 5-3/8 INCH DIA X 3-3/16 INCH L SIZE 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - REC-4030 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Reducer Coupling
REC-4030
Explosionproof Conduit Reducer Coupling REC-4030
MALLEABLE IRON MATERIAL 5-3/8 INCH DIA X 3-3/16 INCH L SIZE 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
  • MALLEABLE IRON MATERIAL
  • 5-3/8 INCH DIA X 3-3/16 INCH L SIZE
  • 3 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH ZINC ELECTROPLATED
  • APPLICABLE STANDARD NEC 500 TO 503/505
  • REC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number REC-4030
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details