THREADLESS SET SCREW TYPE
ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL
1/2 INCH
THREADLESS RIGID CONDUIT/IMC USED ON
14 TO 4 AWG SOLID/STRANDED WIRE SIZE
COPPER CONDUCTOR MATERIAL
UL 467/514B, CSA 22.2 APPROVAL
1-1/8 INCH DIAMETER
1/2 INCH TRADE SIZE
PHENOLIC INSULATED THROAT TYPE
LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE
COPPER PLUS[TM] BRAND
APPLICABLE STANDARD W-F-408E, NEMA FB-1
SBLG MODEL
O-Z/Gedney
Done
Datasheet
Description
THREADLESS SET SCREW TYPE
ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL
1/2 INCH
THREADLESS RIGID CONDUIT/IMC USED ON
14 TO 4 AWG SOLID/STRANDED WIRE SIZE
COPPER CONDUCTOR MATERIAL
UL 467/514B, CSA 22.2 APPROVAL
1-1/8 INCH DIAMETER
1/2 INCH TRADE SIZE
PHENOLIC INSULATED THROAT TYPE
LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE
COPPER PLUS[TM] BRAND
APPLICABLE STANDARD W-F-408E, NEMA FB-1
SBLG MODEL
THREADLESS SET SCREW TYPE
ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL
1/2 INCH
THREADLESS RIGID CONDUIT/IMC USED ON
14 TO 4 AWG SOLID/STRANDED WIRE SIZE
COPPER CONDUCTOR MATERIAL
UL 467/514B, CSA 22.2 APPROVAL
1-1/8 INCH DIAMETER
1/2 INCH TRADE SIZE
PHENOLIC INSULATED THROAT TYPE
LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE
COPPER PLUS[TM] BRAND
APPLICABLE STANDARD W-F-408E, NEMA FB-1
SBLG MODEL
THREADLESS SET SCREW TYPE
ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL