O-Z/Gedney Explosionproof Conduit Reducer Coupling REC-0705S

Description
STEEL MATERIAL 1-9/16 INCH DIA X 1-5/8 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet
Description
STEEL MATERIAL 1-9/16 INCH DIA X 1-5/8 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - REC-0705S - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Reducer Coupling
REC-0705S
Explosionproof Conduit Reducer Coupling REC-0705S
STEEL MATERIAL 1-9/16 INCH DIA X 1-5/8 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED APPLICABLE STANDARD NEC 500 TO 503/505 REC MODEL
  • STEEL MATERIAL
  • 1-9/16 INCH DIA X 1-5/8 INCH L SIZE
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 2 GROUP A B C D, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH ZINC ELECTROPLATED
  • APPLICABLE STANDARD NEC 500 TO 503/505
  • REC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number REC-0705S
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details