O-Z/Gedney Rigid/EMT Conduit Reducer RW-2S

Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 1.44 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet
Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 1.44 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW-2S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RW-2S
Rigid/EMT Conduit Reducer RW-2S
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 1.44 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
  • FLAT TYPE
  • ZINC PRE GALVANIZED STEEL MATERIAL
  • 0.88 INCH ID X 1.44 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEMA FB-1
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RW-2S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details