O-Z/Gedney Explosionproof Standard Conduit Union UNF-500

Description
FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF-500 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNF-500
Explosionproof Standard Conduit Union UNF-500
FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 4-1/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 8-1/4 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • 5 TRADE SIZE IN INCH
  • APPLICABLE STANDARD NEC 500-503
  • TRADE SIZE IN INCH - UOM IN
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNF-500
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details