O-Z/Gedney Grounding Bushing RBLG-3150

Description
BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW RBLG MODEL
Datasheet
Description
BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW RBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - RBLG-3150 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
RBLG-3150
Grounding Bushing RBLG-3150
BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW RBLG MODEL
  • BRONZE MATERIAL
  • 1 INCH
  • THREADED RIGID CONDUIT/IMC USED ON
  • 250 TO 500 MCM STRANDED WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 4 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • RBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RBLG-3150
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details