O-Z/Gedney Explosionproof Standard Conduit Union UNY-200

Description
MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY-200 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNY-200
Explosionproof Standard Conduit Union UNY-200
MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-3/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 3-3/4 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL OF SYSTEM COMPONENTS
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNY-200
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details