O-Z/Gedney Rigid/EMT Conduit Coupling SSP-600

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-1/2 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 8-5/8 INCH SSP MODEL
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-1/2 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 8-5/8 INCH SSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SSP-600 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
SSP-600
Rigid/EMT Conduit Coupling SSP-600
THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-1/2 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 8-5/8 INCH SSP MODEL
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL
  • 4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 7-1/2 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 8-5/8 INCH
  • SSP MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SSP-600
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details