O-Z/Gedney Rigid/EMT Conduit Reducer RW-43S

Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.5 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 514B APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet
Description
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.5 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 514B APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW-43S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
RW-43S
Rigid/EMT Conduit Reducer RW-43S
FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.5 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 514B APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
  • FLAT TYPE
  • ZINC PRE GALVANIZED STEEL MATERIAL
  • 2.5 INCH ID X 5.15 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL 514B APPROVAL
  • APPLICABLE STANDARD NEMA FB-1
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RW-43S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details