O-Z/Gedney Explosionproof Standard Conduit Union UNY-200A

Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY-200A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Standard Conduit Union
UNY-200A
Explosionproof Standard Conduit Union UNY-200A
MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE SIZE IN INCH - UOM IN UNY MODEL
  • MALE/FEMALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3-3/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 3-11/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • APPLICABLE STANDARD NEC 500-503
  • TRADE SIZE IN INCH - UOM IN
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number UNY-200A
Product Name Explosionproof Standard Conduit Union
Fitting Type Coupling; Explosionproof Standard Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details