O-Z/GedneyExplosionproof Standard Conduit UnionUNY-500
Description
MALE/FEMALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
6-1/8 INCH
UL 886, CSA C22.2 APPROVAL
8-1/4 INCH DIAMETER
5 INCH TRADE SIZE
5 TRADE SIZE IN INCH
APPLICABLE STANDARD NEC 500-503
TRADE SIZE IN INCH - UOM IN
UNY MODEL
O-Z/Gedney
Done
Datasheet
Description
MALE/FEMALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
6-1/8 INCH
UL 886, CSA C22.2 APPROVAL
8-1/4 INCH DIAMETER
5 INCH TRADE SIZE
5 TRADE SIZE IN INCH
APPLICABLE STANDARD NEC 500-503
TRADE SIZE IN INCH - UOM IN
UNY MODEL
MALE/FEMALE TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
6-1/8 INCH
UL 886, CSA C22.2 APPROVAL
8-1/4 INCH DIAMETER
5 INCH TRADE SIZE
5 TRADE SIZE IN INCH
APPLICABLE STANDARD NEC 500-503
TRADE SIZE IN INCH - UOM IN
UNY MODEL