O-Z/Gedney Rigid PVC Conduit End Bell TNS-250

Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 250 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE BELL HEIGHT 1-5/8 INCH OVERALL DIMENSION 5 INCH DIA X 2-3/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet
Description
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 250 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE BELL HEIGHT 1-5/8 INCH OVERALL DIMENSION 5 INCH DIA X 2-3/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - TNS-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid PVC Conduit End Bell
TNS-250
Rigid PVC Conduit End Bell TNS-250
MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 250 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE BELL HEIGHT 1-5/8 INCH OVERALL DIMENSION 5 INCH DIA X 2-3/8 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
  • MALLEABLE/DUCTILE IRON MATERIAL
  • HOT-DIP GALVANIZED FINISH
  • 250 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • BELL HEIGHT 1-5/8 INCH
  • OVERALL DIMENSION 5 INCH DIA X 2-3/8 INCH L
  • CONNECTION TYPE THREADED
  • USED ON CONDUIT RIGID/IMC
  • TNS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number TNS-250
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details