O-Z/Gedney Grounding Bushing SBLG-2022

Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 7/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 SBLG MODEL
Datasheet
Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 7/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 SBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - SBLG-2022 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
SBLG-2022
Grounding Bushing SBLG-2022
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 7/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 SBLG MODEL
  • THREADLESS SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL
  • 7/8 INCH
  • THREADLESS RIGID CONDUIT/IMC USED ON
  • 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467/514B, CSA 22.2 APPROVAL
  • 2-3/4 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[TM] BRAND
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • SBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number SBLG-2022
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details