SGN-125 -- CONDUIT BODY GASKET
O-Z/Gedney
Conduit Body Gasket
SGN-125
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
1-1/4 TO 1-1/2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Description
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
1-1/4 TO 1-1/2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
Datasheet
Suppliers
CLOSED CELL NEOPRENE MATERIAL
SCREW-ON COVER TYPE
1-1/4 TO 1-1/2 INCH TRADE SIZE
SPEC 5[TM] BRAND
TEMPERATURE RATING 100 DEG C
- CLOSED CELL NEOPRENE MATERIAL
- SCREW-ON COVER TYPE
- 1-1/4 TO 1-1/2 INCH TRADE SIZE
- SPEC 5[TM] BRAND
- TEMPERATURE RATING 100 DEG C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SGN-125 |
|
Product Name
|
Conduit Body Gasket |
|
Fitting Type
|
Conduit Body Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.3937 inch (10 mm)
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details