Belden Inc. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4
Product Name Notes
1 Pair 1.5mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket
1 Pair 1mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket
1 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
10 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
10 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
12 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
12 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
2 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
2 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
8 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE
8 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
ANALOG AUDIO 12 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 4 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Audio, Control & Instrument Cable, 20 AWG stranded (10x30) tinned copper conductors, polypropylene insulation, 6 twisted pairs, individually shielded with Beldfoil® (100% coverage), 22 AWG stranded tinned copper drain wire,...
Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket.
Computer EIA RS-232/423 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), drain wire, PVC jacket.
DAS RG-6 type, 18 AWG solid .040" bare copper conductor, foamed FEP insulation, Duofoil® + tinned copper braid shield (95% coverage), CMP rated, low smoke PVC jacket.
Electronic, 2 Conductor 20AWG (19x32) Tinned Copper, PVC-NYL Insulation, Overall Tinned Copper Braid(90%) Shield, PVC Outer Jacket
Electronic, 4 Conductor 16AWG (19x29) Tinned Copper, PVC-NYL Insulation, Overall Tinned Copper Braid(90%) Shield, PVC Outer Jacket
Fire Resistant Instrumentation Cable, 1 Pair 1.5mm² Bare Copper, Mica Glass Tape (MGT), XLP Insulation, LSZH Outer Jacket, BS EN 50288-7, BS 6387 CWZ
Fire Resistant Instrumentation Cable, 1 Pair 1.5mm² Bare Copper, Mica Glass Tape (MGT), XLP Insulation, Overall foil shield with drain wire, LSZH Outer Jacket, BS EN 50288-7, BS 6387 CWZ...
Fire Resistant Instrumentation Cable, 1 Pair 2.5mm² Bare Copper, Mica Glass Tape (MGT), XLP Insulation, LSZH Outer Jacket, BS EN 50288-7, BS 6387 CWZ
LIGHTNING CONTROL 2 PAIR 22AWG/0.34mm² DMX512 PVC
Low Temp Plastic Lead Wire, 14AWG (41x30) Tinned Copper, PVC Insulation, AWM 1569 CSA TYPE TR-64 AND TRSR-64
Low Temp Plastic Lead Wire, 16AWG (19x28) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 16AWG (26x30) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 18AWG (16x30) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 20AWG (10x30) Tinned Copper, PVC Insulation, AWM 1007 AWM 1569 CSA TYPE TR-64 TRSR-64
Low Temp Plastic Lead Wire, 20AWG (10x30) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 20AWG (7x28) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 22AWG (Solid) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 24AWG (7x32) Tinned Copper, PVC Insulation, AWM 1015 AWM 1230 CSA TYPE TEW JQA-F 600V 105C
Low Temp Plastic Lead Wire, 26AWG (Solid) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 28AWG (7x36) Tinned Copper, PVC Insulation, AWM 1007 AWM 1569 CSA TYPE TR-64 TRSR-64
Low Temp Plastic Lead Wire, 28AWG (Solid) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 30AWG (7x38) Tinned Copper, PVC Insulation, AWM 1007 JQA-F 300V 80C
Low Temp Plastic Lead Wire, 30AWG (7x38) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 30AWG (Solid) Tinned Copper, PVC Insulation, AWM 1061 CSA AWM 300V 80C
Low Temp Plastic Lead Wire, 4AWG (133x25) Tinned Copper, PVC Insulation, AWM 1283 AWM 1015 CSA TYPE TEW 600V 105C
MachFlex™ 610CH, 11 Conductor + 1 Ground 0.75mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 11 Conductor + 1 Ground 4mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 17 Conductor + 1 Ground 0.75mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 17 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 2 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 2 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 2 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 2 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 3 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 3 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 3 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor + 1 Ground 0.75mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor + 1 Ground 25mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 4 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 5 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 5 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 6 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 7 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 8 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610CH, 9 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
MachFlex™ 610HH LSZH Power and Control Cables, 11 Conductors +1 Ground 0.75 mm² Stranded Bare Copper, LSZH Insulation, LSZH Outer Jacket, UL AWM 21115
MachFlex™ 610HH LSZH Power and Control Cables, 11 Conductors +1 Ground 4 mm² Stranded Bare Copper, LSZH Insulation, LSZH Outer Jacket, UL AWM 21115
MachFlex™ 610HH LSZH Power and Control Cables, 17 Conductors +1 Ground 0.75 mm² Stranded Bare Copper, LSZH Insulation, LSZH Outer Jacket, UL AWM 21115
MachFlex™ 610HH LSZH Power and Control Cables, 4 Conductors +1 Ground 0.75 mm² Stranded Bare Copper, LSZH Insulation, LSZH Outer Jacket, UL AWM 21115
MachFlex™ 610HH LSZH Power and Control Cables, 4 Conductors +1 Ground 25 mm² Stranded Bare Copper, LSZH Insulation, LSZH Outer Jacket, UL AWM 21115
MachFlex™ 610HH, 11 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 11 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 17 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 17 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 2 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 2 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 2 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 2 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 3 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 3 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 3 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 3 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 4 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 4 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 4 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 4 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 5 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 5 Conductor 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 6 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 7 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 8 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610HH, 9 Conductor 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Jacket , UL AWM Style 21115
MachFlex™ 610YY, 5 Conductor 1.0 mm² Stranded Bare Copper, PVC Insulation, PVC Jacket
Triax 50Ω RG-8/U Type, 11 AWG (7x19) bare copper conductor, foam polyethylene insulation, bare copper braid shield (95%), PE Insulation, Bare Copper Braid (80%), polyethylene jacket
UL AWM ST 10434 VW-1 8AWG / 168x30 T
UL Instrumentation, 1 Pair 12AWG (7x20) Tinned Copper, XLPE Insulation E1 Color Code, Black LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
UL Instrumentation, 12 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 12 Pair 14AWG (7x22) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 16 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 24 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 24 Pair 14AWG (7x22) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 4 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 8 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
UL Instrumentation, 8 Pair 14AWG (7x22) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES

<< Prev