Belden Inc. Multiple Conductor Cables 9950 060100

Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6070-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6070-100-ND
Multiple Conductor Cables BEL6070-100-ND
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7456 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7456
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7456
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 50 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. - 70005310 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 50 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
70005310
Cable; 50 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. 70005310
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6070-100-ND 87K7456 70005310
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 50 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden Cable; 50 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details