Belden Inc. Multiple Conductor Cables 9946 060500

Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6063-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6063-500-ND
Multiple Conductor Cables BEL6063-500-ND
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4201 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4201
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4201
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. - 70005319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
70005319
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. 70005319
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6063-500-ND 03F4201 70005319
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Aux Cables - 1929469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 5.91 ft (18 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details