Belden Inc. Multiple Conductor Cables 9990 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1902-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1902-500-ND
Multiple Conductor Cables BEL1902-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 04F5166 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
04F5166
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 04F5166
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME - 70005753 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME
70005753
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME 70005753
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1902-500-ND 04F5166 70005753
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1959506 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details