Belden Inc. Multiple Conductor Cables 9944 060500

Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6059-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6059-500-ND
Multiple Conductor Cables BEL6059-500-ND
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4043 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4043
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4043
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. - 70005317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
70005317
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. 70005317
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6059-500-ND 03F4043 70005317
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details