Belden Inc. AUDIO ANALOG 28 PAIR, 26AWG, ISTP, PVC, STAGE BE46332

Description
ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet
Description
ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 28 PAIR, 26AWG, ISTP, PVC, STAGE - BE46332 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 28 PAIR, 26AWG, ISTP, PVC, STAGE
BE46332
AUDIO ANALOG 28 PAIR, 26AWG, ISTP, PVC, STAGE BE46332
ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number BE46332
Product Name AUDIO ANALOG 28 PAIR, 26AWG, ISTP, PVC, STAGE
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-26-3SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details