Belden Inc. Multiple Conductor Cables 9968 009100

Description
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1551-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1551-100-ND
Multiple Conductor Cables BEL1551-100-ND
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 4 COND, 22AWG STRAND (19X34) - 70005375 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 4 COND, 22AWG STRAND (19X34)
70005375
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 4 COND, 22AWG STRAND (19X34) 70005375
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.

Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden - 87K7466 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
87K7466
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden 87K7466
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1551-100-ND 70005375 87K7466
Product Name Multiple Conductor Cables COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 4 COND, 22AWG STRAND (19X34) Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details