Belden Inc. AUDIO ANALOG 24 PAIR, 26AWG, ISTP, PVC, STAGE BE46306

Description
ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet
Description
ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 24 PAIR, 26AWG, ISTP, PVC, STAGE - BE46306 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 24 PAIR, 26AWG, ISTP, PVC, STAGE
BE46306
AUDIO ANALOG 24 PAIR, 26AWG, ISTP, PVC, STAGE BE46306
ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number BE46306
Product Name AUDIO ANALOG 24 PAIR, 26AWG, ISTP, PVC, STAGE
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details