Belden Inc. Multiple Conductor Cables 9945 060500

Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6061-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6061-500-ND
Multiple Conductor Cables BEL6061-500-ND
9 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4198 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4198
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4198
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 9 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. - 70005318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 9 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
70005318
Cable; 9 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. 70005318
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6061-500-ND 03F4198 70005318
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden Cable; 9 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details