Belden Inc. Multiple Conductor Cables 9931 0601000

Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6031-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6031-1000-ND
Multiple Conductor Cables BEL6031-1000-ND
6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 6 COND C - 70005361 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 6 COND C
70005361
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 6 COND C 70005361
Overall Foil⁄Braid Shielded Low-Capacitance Computer Cable, 24 AWG Conductor, 7 x 32 Stranding, 30 V Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Overall Foil⁄Braid Shielded Low-Capacitance Computer Cable, 24 AWG Conductor, 7 x 32 Stranding, 30 V
Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 89K0146 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
89K0146
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 89K0146
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6031-1000-ND 70005361 89K0146
Product Name Multiple Conductor Cables MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 6 COND C Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
MicroLogix Cable - 1761-CBL-AP00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN / Mini-DIN
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details