Belden Inc. Multiple Conductor Cables 9962 0091000

Description
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6085-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6085-1000-ND
Multiple Conductor Cables BEL6085-1000-ND
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 20AWG STRAND (19X32) - 70005389 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 20AWG STRAND (19X32)
70005389
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 20AWG STRAND (19X32) 70005389
PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C. 0.004 in. clear nylon skin over insulation.

PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.
0.004 in. clear nylon skin over insulation.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden - 87K7461 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
87K7461
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden 87K7461
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6085-1000-ND 70005389 87K7461
Product Name Multiple Conductor Cables COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 20AWG STRAND (19X32) Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-10-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details