Belden Inc. Multiple Conductor Cables 9935 060100

Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1898-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1898-100-ND
Multiple Conductor Cables BEL1898-100-ND
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7446 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7446
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7446
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 10 COND - 70005343 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 10 COND
70005343
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 10 COND 70005343
Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1898-100-ND 87K7446 70005343
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 10 COND
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details