Belden Inc. Multiple Conductor Cables 9940 060500

Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6052-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6052-500-ND
Multiple Conductor Cables BEL6052-500-ND
4 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Cable; 4 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. - 70005313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
70005313
Cable; 4 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. 70005313
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4031 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4031
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4031
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6052-500-ND 70005313 03F4031
Product Name Multiple Conductor Cables Cable; 4 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details