Belden Inc. Multiple Conductor Cables 9942 0601000

Description
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6055-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6055-1000-ND
Multiple Conductor Cables BEL6055-1000-ND
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 03F4038 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
03F4038
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 03F4038
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft. - 70005327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft.
70005327
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft. 70005327
Overall Foil⁄Braid Shielded Computer Cable, 22 AWG Conductor, +80 °C Operating Temperature, 300 V For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Overall Foil⁄Braid Shielded Computer Cable, 22 AWG Conductor, +80 °C Operating Temperature, 300 V
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6055-1000-ND 03F4038 70005327
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6069A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Motor cable - NEBM-M40G8-E-15-Q10N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 19.69 ft (60 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers