Belden Inc. Multiple Conductor Cables 9949 060500

Description
37 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
37 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6069-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6069-500-ND
Multiple Conductor Cables BEL6069-500-ND
37 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

37 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4210 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4210
Shielded Multiconductor Cable, 37 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4210
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 37 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. - 70005322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 37 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
70005322
Cable; 37 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft. 70005322
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL6069-500-ND 03F4210 70005322
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 37 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden Cable; 37 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 500 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details