Belden Inc. Multiple Conductor Cables 9952 009100

Description
2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6074-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6074-100-ND
Multiple Conductor Cables BEL6074-100-ND
2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 16AWG STRAND (19X29) - 70005371 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 16AWG STRAND (19X29)
70005371
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 16AWG STRAND (19X29) 70005371
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.

Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden - 87K7458 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
87K7458
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden 87K7458
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6074-100-ND 70005371 87K7458
Product Name Multiple Conductor Cables COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 16AWG STRAND (19X29) Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data