MachFlex,Ñ¢ 610CH, part number H3G2.5CH, features a 2+1 conductor configuration with 2.5mm² stranded bare copper conductors, suitable for applications requiring flexibility in both fixed and occasional flexing locations. The cable is insulated with low smoke zero halogen (LSZH) material, which minimizes smoke and toxic gas emissions in case of fire, enhancing safety during evacuation and firefighting. It includes a tinned copper braid shield for effective noise immunity, making it ideal for precision control sensors, multi-axis control machines, and various industrial applications. The cable has a maximum conductor DCR of 7.98 Ohm/km and is rated for a dielectric withstand voltage of 4000 V. It operates within a temperature range of -40°C to +70°C and is resistant to oil and UV exposure. The outer jacket has a nominal diameter of 12.01 mm and complies with UL AWM Style 21115. The product is also compliant with EU Directive 2011/65/EU (RoHS 2), making it suitable for environmentally conscious projects.
MachFlex™ 610CH, 2 Conductor + 1 Ground 2.5mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | H3G2.5CH |
| Product Name | MachFlex™ 610CH, 2+1G C 2.5mm² Str BC, LSZH Ins, LSZH Inner Jkt, TCBS, LSZH Outer Jkt, UL AWM Style 21115 |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | LSZH - Low Smoke Zero Halogen (Flame Retardant) |
| Standards / Certifications | AWM 21115 |