Belden Inc. COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 1 COND, 20AWG STRAND (19X32) 9961 0091000

Description
PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C. 0.004 in. clear nylon skin over insulation.
Datasheet
Description
PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C. 0.004 in. clear nylon skin over insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 1 COND, 20AWG STRAND (19X32) - 70005386 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 1 COND, 20AWG STRAND (19X32)
70005386
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 1 COND, 20AWG STRAND (19X32) 70005386
PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C. 0.004 in. clear nylon skin over insulation.

PVC Insulated Overall Braid Shielded Multiconductor Cable, 20 AWG Conductor, 19 x 32 Stranding
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.
0.004 in. clear nylon skin over insulation.

Supplier's Site
Shielded Multiconductor Cable, 1 Cond, 20Awg, 1000Ft; Cable Shielding Belden - 02F5377 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Cond, 20Awg, 1000Ft; Cable Shielding Belden
02F5377
Shielded Multiconductor Cable, 1 Cond, 20Awg, 1000Ft; Cable Shielding Belden 02F5377
SHIELDED MULTICONDUCTOR CABLE, 1 COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70005386 02F5377
Product Name COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 1 COND, 20AWG STRAND (19X32) Shielded Multiconductor Cable, 1 Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 8134429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Twisted Pair
Cable Shielding Twisted pair
View Details