Belden Inc. 1 PR 1.5mm² Str BC, PVC Ins, OS, PVC Jkt I2351FF01

Description
1 Pair 1.5mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket
Datasheet
Description
1 Pair 1.5mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 PR 1.5mm² Str BC, PVC Ins, OS, PVC Jkt - I2351FF01 - Belden Inc.
St. Louis, MO, United States
1 PR 1.5mm² Str BC, PVC Ins, OS, PVC Jkt
I2351FF01
1 PR 1.5mm² Str BC, PVC Ins, OS, PVC Jkt I2351FF01
1 Pair 1.5mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket

1 Pair 1.5mm² Stranded Bare Copper, PVC Insulation, Overall Foil Shield, PVC Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number I2351FF01
Product Name 1 PR 1.5mm² Str BC, PVC Ins, OS, PVC Jkt
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details