Belden Inc. Multiple Conductor Cables 9993 060100

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6107-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6107-100-ND
Multiple Conductor Cables BEL6107-100-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
12 Fs Pr #24 Pe Pvc Rohs Compliant Belden - 19C5595 - Newark, An Avnet Company
Chicago, IL, United States
12 Fs Pr #24 Pe Pvc Rohs Compliant Belden
19C5595
12 Fs Pr #24 Pe Pvc Rohs Compliant Belden 19C5595
12 FS PR #24 PE PVC ROHS COMPLIANT: YES

12 FS PR #24 PE PVC ROHS COMPLIANT: YES

Supplier's Site
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 12 PAIRS CHROME - 70005761 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 12 PAIRS CHROME
70005761
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 12 PAIRS CHROME 70005761
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL6107-100-ND 19C5595 70005761
Product Name Multiple Conductor Cables 12 Fs Pr #24 Pe Pvc Rohs Compliant Belden COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 12 PAIRS CHROME
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details