Belden Inc. AUDIO ANALOG 40 PAIR, 26AWG, ISTP, PVC, STAGE BE46948

Description
ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet
Description
ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 40 PAIR, 26AWG, ISTP, PVC, STAGE - BE46948 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 40 PAIR, 26AWG, ISTP, PVC, STAGE
BE46948
AUDIO ANALOG 40 PAIR, 26AWG, ISTP, PVC, STAGE BE46948
ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number BE46948
Product Name AUDIO ANALOG 40 PAIR, 26AWG, ISTP, PVC, STAGE
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details