Belden Inc. Multiple Conductor Cables 9941 0601000

Description
5 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6053-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6053-1000-ND
Multiple Conductor Cables BEL6053-1000-ND
5 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Cable; 5 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft. - 70005326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 5 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft.
70005326
Cable; 5 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft. 70005326
Overall Foil⁄Braid Shielded Computer Cable, 22 AWG Conductor, +80 °C Operating Temperature, 300 V For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Overall Foil⁄Braid Shielded Computer Cable, 22 AWG Conductor, +80 °C Operating Temperature, 300 V
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 87K7450 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
87K7450
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 87K7450
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6053-1000-ND 70005326 87K7450
Product Name Multiple Conductor Cables Cable; 5 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 1000 ft. Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details