Belden Inc. Multiple Conductor Cables 9946 060100

Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote
Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features 10 conductors made of 22 AWG stranded tinned copper, designed for reliable performance in various applications. It has a total length of 100 feet and is rated for a maximum operating voltage of 300V. The cable is constructed with semi-rigid PVC insulation and is shielded with Beldfoil® aluminum foil-polyester tape providing 100% coverage, along with a tinned copper braid shield offering 65% coverage. The cable operates effectively within a temperature range of -30°C to +80°C and has a nominal capacitance of 35 pF/ft between conductors. The DC resistance at 20°C is 14.7 ohms per 1000 feet for the conductors and 4.6 ohms per 1000 feet for the outer shield. The cable complies with various standards, including UL AWM Style 2464, and is RoHS compliant. Its overall diameter is approximately 0.300 inches, and it has a minimum bend radius of 3 inches, making it suitable for a range of installation environments.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features 10 conductors made of 22 AWG stranded tinned copper, designed for reliable performance in various applications. It has a total length of 100 feet and is rated for a maximum operating voltage of 300V. The cable is constructed with semi-rigid PVC insulation and is shielded with Beldfoil® aluminum foil-polyester tape providing 100% coverage, along with a tinned copper braid shield offering 65% coverage. The cable operates effectively within a temperature range of -30°C to +80°C and has a nominal capacitance of 35 pF/ft between conductors. The DC resistance at 20°C is 14.7 ohms per 1000 feet for the conductors and 4.6 ohms per 1000 feet for the outer shield. The cable complies with various standards, including UL AWM Style 2464, and is RoHS compliant. Its overall diameter is approximately 0.300 inches, and it has a minimum bend radius of 3 inches, making it suitable for a range of installation environments.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1429-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1429-100-ND
Multiple Conductor Cables BEL1429-100-ND
10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. - 70005306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
70005306
Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. 70005306
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7453 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7453
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7453
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1429-100-ND 70005306 87K7453
Product Name Multiple Conductor Cables Cable; 10 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
High Speed I/O Cable Assemblies - 1-2478170-3 - TE Connectivity
Specs
Product Type AMPLIMITE Plug
Cable Length 4.99 ft (15.2 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details