Belden Inc. AUDIO ANALOG 16 PAIR, 26AWG, ISTP, PVC, STAGE BE46305

Description
ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet
Description
ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO ANALOG 16 PAIR, 26AWG, ISTP, PVC, STAGE - BE46305 - Belden Inc.
St. Louis, MO, United States
AUDIO ANALOG 16 PAIR, 26AWG, ISTP, PVC, STAGE
BE46305
AUDIO ANALOG 16 PAIR, 26AWG, ISTP, PVC, STAGE BE46305
ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number BE46305
Product Name AUDIO ANALOG 16 PAIR, 26AWG, ISTP, PVC, STAGE
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details