Belden Inc. Multiple Conductor Cables 9936 060100

Description
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1899-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1899-100-ND
Multiple Conductor Cables BEL1899-100-ND
15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 03F4078 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
03F4078
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 03F4078
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 15 COND - 70005344 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 15 COND
70005344
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 15 COND 70005344
Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1899-100-ND 03F4078 70005344
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 15 COND
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details