MachFlex™ 610CH, 2 Conductor + 1 Ground 1.0mm² Stranded Bare Copper, LSZH Insulation, LSZH Inner Jacket, Tinned Copper Braid Shield, LSZH Outer Jacket, UL AWM Style 21115
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | H3G1.0CH |
| Product Name | MachFlex™ 610CH, 2+1G C 1.0mm² Str BC, LSZH Ins, LSZH Inner Jkt, TCBS, LSZH Outer Jkt, UL AWM Style 21115 |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | LSZH - Low Smoke Zero Halogen (Flame Retardant) |
| Standards / Certifications | AWM 21115 |