The Shielded Multiconductor Cable features four 16 AWG stranded tinned copper conductors, designed for communication and instrumentation applications. The cable is constructed with PVC insulation and a nylon skin, providing durability and protection. It includes a tinned copper braid shield with 90% coverage, which helps reduce electromagnetic interference. The overall nominal diameter of the cable is 0.291 inches, and it has a maximum operating voltage of 600 V RMS. This cable operates within a temperature range of -20°C to +105°C and has an insulation resistance of 500 megohms per 1000 feet at 500 VDC. The maximum recommended current is 6.5 amps per conductor at 25°C. Compliance with various environmental standards, including RoHS, is confirmed, making it suitable for projects requiring adherence to these regulations. The cable is available in a 500-foot reel, weighing approximately 36 pounds.
4 Conductor Multi-Conductor Cable White 16 AWG Braid 500.0' (152.4m)
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL6082-500-ND | 70005469 | 02F5402 |
| Product Name | Multiple Conductor Cables | MULTI CONDUCTOR, COMMUNICATION/INSTRUMENT, PVC INSULAT, 16AWG STRAND (19X29) WHI | Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Braid | Braid |