The HP121612 is a 16-pair, 12 AWG (7x20) bare copper instrumentation cable designed for various industrial applications. It features PVC insulation with an E1 color code and is shielded with Beldfoil® for enhanced protection against electromagnetic interference. The cable is encased in a black PVC outer jacket, making it suitable for both indoor and outdoor use, with sunlight resistance. This cable has a nominal conductor DCR of 4.2 Ohm per 1000 feet and is rated for a maximum voltage of 300 V RMS. It operates effectively within a temperature range of -25°C to +60°C. The overall diameter of the cable is approximately 0.138 inches, with a minimum bend radius of 12.5 inches. The HP121612 complies with NEC Article 725 and is suitable for applications including industrial control, digital control systems, and programmable logic controllers (PLCs). It meets various environmental directives, including RoHS and WEEE, ensuring compliance with modern environmental standards.
UL Instrumentation, 16 Pair 12AWG (7x20) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC SUN RES
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | HP121612 |
| Product Name | Inst, 16 Pr #12 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC SUN RES |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Overall Foil Tape |