The Shielded Multiconductor Cable features 9 conductors made of 22 AWG stranded tinned copper, designed for EIA RS-232 applications. It has a total length of 100 feet and is rated for a maximum operating voltage of 300V. The cable is constructed with semi-rigid PVC insulation and is shielded with Beldfoil® aluminum foil-polyester tape providing 100% coverage, along with a tinned copper braid shield offering 65% coverage. The cable's outer jacket is made of PVC with a nominal wall thickness of 0.035 inches. It operates effectively within a temperature range of -30°C to +80°C and has a UL temperature rating of 80°C. The nominal capacitance between conductors is 35 pF/ft, and the DC resistance at 20°C is 14.7 ohms per 1000 feet. Compliance with various standards, including RoHS and UL specifications, ensures its suitability for a range of applications. The overall diameter of the cable is 0.280 inches, and it weighs approximately 53 lbs per 1000 feet.
9 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Serial Cables |
| Product Number | BEL1901-100-ND | 03F4197 | 70005305 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 9 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden | Cable; 9 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil Braid |