The BE46938 is a 16 pair AES/EBU cable designed for digital and analog transmission in professional audio applications. It features 26 AWG tinned copper conductors, with a total of 32 conductors arranged in 16 pairs. The cable is constructed with polyethylene insulation and has a low smoke zero halogen (LSZH) outer jacket, making it suitable for indoor use with enhanced safety against fire hazards. The cable's electrical specifications include a maximum conductor DCR of 130 Ohm/km and a nominal capacitance of 56 pF/m between conductors. It maintains a characteristic impedance of 110 Ohm across a frequency range of 0.1 to 24 MHz. The cable is designed to operate within a temperature range of -30 to +70 °C and can withstand a maximum pull tension of 800 N. The BE46938 is compliant with various standards, including CPR Euroclass Eca and CENELEC EN 50290-2-20, ensuring it meets industry requirements for performance and safety. This cable is suitable for applications requiring reliable signal transmission in studio and stage environments.
16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | BE46938 |
| Product Name | 16 PAIR AES/EBU, 26AWG, ISTP, LSZH, STAGE |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | Polyethylene; PE - Polyethylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |