Belden Inc. Multiple Conductor Cables 9966 0091000

Description
2 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6095-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6095-1000-ND
Multiple Conductor Cables BEL6095-1000-ND
2 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 22AWG STRAND (19X34) - 70005388 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 22AWG STRAND (19X34)
70005388
COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 22AWG STRAND (19X34) 70005388
PVC Insulated Overall Braid Shielded Multiconductor Cable, 22 AWG Conductor, 19 x 34 Stranding Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C. 0.003 in. clear nylon skin over insulation.

PVC Insulated Overall Braid Shielded Multiconductor Cable, 22 AWG Conductor, 19 x 34 Stranding
Stranded tinned copper conductors, PVC insulated. Clear nylon jacket, tinned copper braid shield. White PVC jacket. Nominal nylon thickness 0.003" except types 9951-54, which are 0.004" thick. Working Voltage: 600 V; 105°C.
0.003 in. clear nylon skin over insulation.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden - 02F5383 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden
02F5383
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden 02F5383
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6095-1000-ND 70005388 02F5383
Product Name Multiple Conductor Cables COMMUNICATION/INSTRUMENTATION CABLE, PVC INSULATED, 2 COND, 22AWG STRAND (19X34) Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) - CBN-3FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details