Belden Inc. Multiple Conductor Cables 9938 060100

Description
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6046-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6046-100-ND
Multiple Conductor Cables BEL6046-100-ND
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 37 COND - 70005346 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 37 COND
70005346
MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 37 COND 70005346
Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated 30 V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.

Supplier's Site
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K7447 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K7447
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K7447
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6046-100-ND 70005346 87K7447
Product Name Multiple Conductor Cables MULTI CONDUCTOR, DATALENE INSULAT, COMPUTER CABLE, 24AWG STRAND (7X32), 37 COND Shielded Multiconductor Cable, 37 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details